NEN-EN-ISO 11957
Acoustics - Determination of sound insulation performance of cabins - Laboratory and in situ measurements
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This International Standard specifies a laboratory method (clause 6) and in situ methods (clause 7) for the determination of the sound insulation performance of sound-protecting cabins. The sound insulation performance is the reduction in sound pressure level or sound power level afforded by the cabin. The methods are applicable to cabins with a small leak ratio (e s 2 %). This International Standard is applicable to a complete cabin only and not to the individual components from which it is made.
Document History