NEN-EN-ISO 23161

Soil quality - Determination of selected organotin compounds - Gas-chromatographic method

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 52
ICS Code (Solid wastes): 13.030.10
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a gas-chromatographic method for the identification and quantification of organotin compounds (OTCs) in soils as specified in Table 1. The method is also applicable to samples from sediments, sludges and wastes (soil-like materials). The working range depends on the detection technique used and the amount of sample taken for analysis. The limit of quantification for each compound is about 10 μg/kg.

Document History

NEN-EN-ISO 23161
August 1, 2011
Soil quality - Determination of selected organotin compounds - Gas-chromatographic method
This International Standard specifies a gas-chromatographic method for the identification and quantification of organotin compounds (OTCs) in soils as specified in Table 1. The method is also...

References

Advertisement