NEN-EN-ISO 4230

Hand- and machine-operated circular screwing dies for taper pipe threads - R series

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 19
ICS Code (Taps and threading dies): 25.100.50
scope:

NEN-EN-ISO 3240 is a supplement to ISO 2568 and ISO 4231 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of taper pipe threads, R series, in accordance with ISO 7-1. With the exception of the die 1/16, the general dimensions of these dies (diameter, thickness and fixing dimensions) are in accordance with ISO 2568 so as to permit the driving of hand-operated dies with the aid of the die stocks defined in that document.

Document History

NEN-EN-ISO 4230
November 1, 2016
Hand- and machine-operated circular screwing dies for taper pipe threads - R series
NEN-EN-ISO 3240 is a supplement to ISO 2568 and ISO 4231 and specifies the dimensions of hand- and machine-operated circular screwing dies intended for production of taper pipe threads, R series, in...

References

Advertisement