NEN-ISO 12612

Cinematography - Interchange of post-production sprocket-based materials

active, Most Current
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 19
ICS Code (Motion picture films. Cartridges): 37.060.20
scope:

NEN-ISO 12612 specifies certain parameters and technical characteristics of postproduction motion-picture materials used in the international exchange of 35 mm and 70 mm picture and sound elements. This International Standard further specifies a method for the evaluation of picture-image quality based on a standardized test image contained in the post-production picture elements.

Document History

NEN-ISO 12612
March 1, 2016
Cinematography - Interchange of post-production sprocket-based materials
NEN-ISO 12612 specifies certain parameters and technical characteristics of postproduction motion-picture materials used in the international exchange of 35 mm and 70 mm picture and sound elements....
Advertisement