NEN-EN-ISO 12625-7

Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 26
ICS Code (Paper and board): 85.060
scope:

NEN-EN-ISO 12625-7 applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements for the design and the construction of heating and cooling floor, ceiling and wall structures to ensure that the heating/cooling systems are suited to the particular application. The requirements specified by this International Standard concern only the components of the heating/cooling systems and the elements which are part of the heating/cooling surface and which are installed due to the heating/cooling systems. This International Standard is not applicable to the other elements which are part of the floor, ceiling and wall structures (heated or not heated)

Document History

October 1, 2021
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
NEN-EN-ISO 12625-7
May 1, 2014
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
NEN-EN-ISO 12625-7 applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements for...
April 1, 2013
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
NEN-EN-ISO 12625-7 applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements for...
February 1, 2011
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour
NEN-EN-ISO 12625-7 applies to heating and cooling systems embedded into the enclosure surfaces of the room to be heated or to be cooled. This International Standard specifies uniform requirements for...
March 1, 2007
Tissue paper and tissue products - Part 7: Determination of optical properties
This part of ISO 12625 specifies test methods for the instrumental determination of optical properties of tissue paper and tissue products. The various test methods that are available have been, or...
May 1, 2005
Tissue paper and tissue products - Part 7: Determination of optical properties
This part of ISO 12625 specifies test methods for the instrumental determination of optical properties of tissue paper and tissue products. The various test methods that are available have been, or...

References

Advertisement