NEN-ISO/IEC 29341-17-13
Information technology - UPnP Device Architecture - Part 17-13: Quality of Service Device Control Protocol - Level 3 - Quality of Service Device Service - Underlying Technology Interfaces
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition addendum contains recommendations for implementing interfaces between the UPnP QosDevice Service and various lower transport layers. Its purpose is to ensure that implementers of these interfaces use consistant mapping of methods and parameters from UPnP to the lower layers.
Document History
NEN-ISO/IEC 29341-17-13
September 1, 2011
Information technology - UPnP Device Architecture - Part 17-13: Quality of Service Device Control Protocol - Level 3 - Quality of Service Device Service - Underlying Technology Interfaces
This service definition addendum contains recommendations for implementing interfaces between the UPnP QosDevice Service and various lower transport layers. Its purpose is to ensure that implementers...