NEN-EN-ISO 3506-3
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range of 15 °C to 25 °C. Properties will vary at higher or lower temperatures.
Document History
November 1, 2009
Mechanical properties of corrosion-resistant stainless steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature...
April 1, 2008
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
This part of ISO 3506 specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel, when tested over an ambient temperature...
NEN-EN-ISO 3506-3
December 1, 1997
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
Specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range of 15 °C to 25 °C....
August 1, 1995
Mechanical properties of corrosion-resistant stainless-steel fasteners - Part 3: Set screws and similar fasteners not under tensile stress
Specifies the mechanical properties of set screws and similar fasteners not under tensile stress made of austenitic stainless steel when tested over an ambient temperature range of 15 °C to 25 °C....