NEN-EN 754-8

Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 20
ICS Code (Aluminium products): 77.150.10
scope:

NEN-EN 754-8 specifies the tolerances on dimensions and form for aluminium and uminium alloy cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1) or with a cross section contained within a circumscribing circle (CD) from 8 mm to 300 mm (other than round tube, see Figure 2), supplied in straight lengths. This document only applies to cold drawn tube for general engineering applications made in the following alloys: - EN AW-1050A, EN AW-1200; - EN AW-3003, EN AW-3103; - EN AW-5005, EN AW-5005A, EN AW-5049, EN AW-5251, EN AW-5052; - EN AW-6012, EN AW-6060, EN AW-6061, EN AW-6262, EN AW-6262A; - EN AW-6063, EN AW-6063A, EN AW-6065, EN AW-6082; - EN AW-7020. The temper designations used in this part are according to EN 515. This document only applies to tube produced by the porthole/bridge method of extrusion only (and then cold drawn to the final dimensions). This document does not apply to: - cold drawn tubes produced by the seamless, die/mandrel method (EN 754-7), - tubes delivered in coils (EN 13958), - coiled tubes cut to length (EN 13958).

Document History

NEN-EN 754-8
June 1, 2016
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
NEN-EN 754-8 specifies the tolerances on dimensions and form for aluminium and uminium alloy cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1) or...
October 1, 2015
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
NEN-EN 754-8 specifies the tolerances on dimensions and form for aluminium and uminium alloy cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1) or...
April 1, 2008
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
November 1, 2006
Aluminium and aluminium alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
This document specifies the tolerances on dimensions and form for aluminium and aluminium alloy cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube, see Figure 1)...
November 1, 1998
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube), or with a cross section...
November 1, 1998
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube), or with a cross section...
August 1, 1995
Aluminium and aluminum alloys - Cold drawn rod/bar and tube - Part 8: Porthole tubes, tolerances on dimensions and form
Specifies the tolerances on dimensions and form for aluminium and aluminium alloy, cold drawn porthole tubes with an outside diameter (OD) from 3 mm to 350 mm (round tube), or with a cross section...
Advertisement