NEN-EN-IEC 60317-71
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Wires): | 29.060.10 |
scope:
NEN-EN-IEC 60317-71 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.
Document History
NEN-EN-IEC 60317-71
August 1, 2017
Specifications for particular types of winding wires - Part 71: Polyester glass-fibre wound fused and resin or varnish impregnated, bare or enamelled round copper wire, temperature index 180
NEN-EN-IEC 60317-71 specifies requirements of polyester glass-fibre wound fused resin or varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 180. The...