NEN-EN-ISO 21079-2

Chemical analysis of refractories containing alumina, zirconia, and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 2: Wet chemical analysis

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 33
ICS Code (Chemical analysis): 71.040.40
ICS Code (Refractories): 81.080
scope:

This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional ("wet") methods. This part of ISO 21079 is not appli cable to MgO-based refractories. This part of ISO 21079 gives alternatives to the X-ray fluorescence (XRF) method given in I SO 12677.

Document History

NEN-EN-ISO 21079-2
May 1, 2008
Chemical analysis of refractories containing alumina, zirconia, and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 2: Wet chemical analysis
This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional...
February 1, 2007
Chemical analysis of refractories containing alumina, zirconia, and silica - Refractories containing 5 percent to 45 percent of ZrO2 (alternative to the X-ray fluorescence method) - Part 2: Wet chemical analysis
This part of ISO 21079 specifies methods for the chemical anal ysis of AZS (alumina, zirconia, and silica) refractory product s (containing 5 % to 45 % of ZrO2) and raw materials, using tr aditional...
Advertisement