NEN-EN-ISO 9693-1

Dentistry - Compatibility testing - Part 1: Metal-ceramic systems

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 19
ICS Code (Dental materials): 11.060.10
scope:

This part of ISO 9693 specifies test methods for determining the compatibility of metallic and ceramic materials used for dental restorations by testing the composite structure. The requirements given in this part of ISO 9693 are applicable to metallic materials and ceramics when used in combination, and are not applicable to either metallic materials or ceramics when used alone.

Document History

March 1, 2012
Dentistry - Compatibility testing - Part 1: Metal-ceramic systems
This part of ISO 9693 specifies test methods for determining the compatibility of metallic and ceramic materials used for dental restorations by testing the composite structure. The requirements...
NEN-EN-ISO 9693-1
August 1, 2010
Dentistry - Compatibility testing - Part 1: Metal-ceramic systems
This part of ISO 9693 specifies test methods for determining the compatibility of metallic and ceramic materials used for dental restorations by testing the composite structure. The requirements...
Advertisement