NEN-EN-ISO 17402
Soil quality - Requirements and guidance for the selection and application of methods for the assessment of bioavailability of contaminants in soil and soil materials
| Organization: | NEN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Soil quality and pedology in general): | 13.080.01 |
scope:
This International Standard provides guidance for the selection and application of methods to assess bioavailability for the characterisation of contaminated soil and soil materials. This International Standard does not give a selection of the best applicable methods, but specifies boundary conditions and principles of methods to be used and gives the minimal requirements for the development of methods. The results obtained from such methods can be used as an estimate of bioavailability in a risk-assessment approach. In this International Standard, when the term "soil" is only quoted for simplification, the broader term "soil and soil material" shall be considered. The contaminants considered in this International Standard are metals, including metalloids, and organic contaminants, including organometal compounds. This International Standard is also applicable to metals originating from natural geological and pedological processes (natural pedo-geochemical content). This International Standard can also be applied to sediments.
Document History