NEN-EN-ISO 15652

Small craft - Remote steering systems for inboard mini jet boats

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 18
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than 1000kg. excluding water scooters.

Document History

August 1, 2017
Small craft - Remote steering systems for inboard mini jet boats
NEN-EN-ISO 15652 specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than 1 000 kg,...
NEN-EN-ISO 15652
April 1, 2005
Small craft - Remote steering systems for inboard mini jet boats
This International Standard specifies the minimum level of requirements for construction, operation and installation of remote steering systems for all small inboard jet boats weighing less than...
Advertisement