NEN-ISO/IEC 29167-1

Information technology - Automatic identification and data capture techniques - Part 1: Air interface for security services and file management for RFID architecture

inactive
Organization: NEN
Publication Date: 1 March 2012
Status: inactive
Page Count: 14
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 29167 defines the architecture for security and file management for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. It provides a common technical specification for security and file management for RFID devices that can be used by ISO committees developing RFID application standards. This part of ISO/IEC 29167 specifies architecture for - untraceability, - security services, and - file management as a further optional extension of the air interface. Both security and file management are defined in alignment with existing air interfaces and this part of ISO/IEC 29167 only covers extensions on security and file management beyond the scope of the ISO/IEC 18000 air interfaces. This part of ISO/IEC 29167 defines various security features called security mechanisms that can be implemented by a tag depending on the application. A tag can support one, a subset, or all of the specified security mechanisms. For an interrogator it is possible to get information about the security mechanisms that are actually implemented and supported by a tag. Moreover, it has been considered that adding new security mechanisms remains possible. Besides signaling the presence of certain security services, further details of the mechanisms such as utilized encryption algorithm and key length also need to be specified and accessible.

Document History

August 1, 2014
Information technology - Automatic identification and data capture techniques - Part 1: Security services for RFID air interfaces
NEN-ISO/IEC 29167-1 defines the architecture for security services for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common...
NEN-ISO/IEC 29167-1
March 1, 2012
Information technology - Automatic identification and data capture techniques - Part 1: Air interface for security services and file management for RFID architecture
This part of ISO/IEC 29167 defines the architecture for security and file management for the ISO/IEC 18000 air interface standards for radio frequency identification (RFID) devices. It provides a...
Advertisement