NEN-EN-ISO 14184-2

Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)

inactive
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 24
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption method. The procedure is intended for use in the range of releasable formaldehyde on the fabric between 20 mg/kg and 3500 mg/kg when determined by this method. The lower limit is 20 mg. Below this limit the result is reported as 'not-detectable'. A method for determination of free formaldehyde and formaldehyde extracted partly through hydrolysis in aqueous solution is given in ISO 14184-1.

Document History

August 1, 2011
Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)
This part of ISO 14184 specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption...
NEN-EN-ISO 14184-2
September 1, 1998
Textiles - Determination of formaldehyde - Part 2: Released formaldehyde (vapour absorption method)
Specifies a method for determining the amount of formaldehyde released under the conditions of accelerated storage from textiles in any form by means of a vapour absorption method. The procedure is...
Advertisement