NEN-EN-IEC 62830-2
Semiconductor devices - Semiconductor devices for energy harvesting and generation - Part 2: Thermo power based thermoelectric energy harvesting
| Organization: | NEN |
| Publication Date: | 1 May 2017 |
| Status: | inactive |
| Page Count: | 39 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
In accordance with BT decision D153/059, IEC 62830 series is listed in Part 2 of the CENELEC list of exemptions from parallel procedures (i.e. the list of IEC documents that are used as such in Europe). For this reason, EN 62830-2:2017 is withdrawn. NEN-EN-IEC 62830-2 describes procedures and definitions for measuring the thermo power of thin films used in micro-scale thermoelectric energy generators, micro heaters and micro coolers. This part of IEC 62830 specifies the methods of tests and the characteristic parameters of the thermoelectric properties of wire, bulk and thin films which have a thickness of less than 5 μm and energy harvesting devices that have thermoelectric thin films, in order to accurately evaluate their performance and practical uses. This part of IEC 62830 is applicable to energy harvesting devices for consumer, general industries, military and aerospace applications without any limitations of device technology and size.
Document History