NEN-EN-ISO 15975
Closed end blind rivets with break pull mandrel and protruding head - Al/AlA
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Rivets): | 21.060.40 |
scope:
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a commercially pure aluminium body (Al) and aluminium alloy mandrel (A/A) and with nominal diameters from 3,2 mm up to and including 4,8 mm.
Document History
NEN-EN-ISO 15975
December 1, 2002
Closed end blind rivets with break pull mandrel and protruding head - Al/AlA
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a commercially pure aluminium body (Al) and...
April 1, 2001
Closed end blind rivets with break pull mandrel and protruding head - Al/AlA
Specifies dimensional and mechanical characteristics and application data for closed end blind rivets with break pull mandrel and protruding head, with a commercially pure aluminium body (Al) and...