NEN-ISO/IEC 29341-12-2

Information technology – UPnP Device Architecture - Part 12-2: Remote User Interface Device Control Protocol – Remote User Interface Server Device

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 22
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device template is compliant with the UPnP Architecture, Version 1.0. This document defines the device urn:schemas-upnp-org:device:RemoteUIServerDevice:1. This device can be a UPnP root device, or embedded within a different device. The RemoteUIServerDevice encapsulates all services for the Remote UI Server Device Control Protocol (DCP).

Document History

June 1, 2015
Information technology - UPnP Device Architecture - Part 12-2: Remote User Interface Device Control Protocol - Remote User Interface Server Device
This device template is compliant with the UPnP Architecture, Version 1.0. This document defines the device urn:schemas-upnp-org:device:RemoteUIServerDevice:1. This device can be a UPnP root device,...
NEN-ISO/IEC 29341-12-2
January 1, 2009
Information technology – UPnP Device Architecture - Part 12-2: Remote User Interface Device Control Protocol – Remote User Interface Server Device
This device template is compliant with the UPnP Architecture, Version 1.0. This document defines the device urn:schemas-upnp-org:device:RemoteUIServerDevice:1. This device can be a UPnP root device,...
Advertisement