NEN-EN-ISO 3630-2
Dentistry - Endodontic instruments - Part 2: Enlargers
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking, product designation, safety considerations, labelling and packaging, including the instructions for use.
Document History
February 1, 2023
Dentistry - Endodontic instruments - Part 2: Enlargers
This document specifies the requirements for enlargers not cited in ISO 3630-1, ISO 3630-3, ISO 3630-4, ISO 3630-5, ISO TR 3630-61) or ISO 3630-72).
This document specifies the requirements for...
May 1, 2013
Dentistry - Endodontic instruments - Part 2: Enlargers
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking,...
NEN-EN-ISO 3630-2
June 1, 2011
Dentistry - Endodontic instruments - Part 2: Enlargers
This part of ISO 3630 specifies specific requirements and test methods for enlargers not cited in ISO 3630-1, 3630-3, 3630-4 or 3630-5. This part of ISO 3630 specifies requirements for size, marking,...
February 1, 2001
Dental root-canal instruments - Part 2: Enlargers
Specifies requirements for dental root-canal enlargers of the following types: a) Type G; b) Type P; c) Type B1; d) Type B2; e) Type M.
August 1, 1999
Dental root-canal instruments - Part 2: Enlargers
Specifies requirements for dental root-canal enlargers of the following types: a) Type G; b) Type P; c) Type B1; d) Type B2; e) Type M.
March 1, 1998
Dental root-canal instruments - Part 2: Enlargers
Specifies requirements for dental root-canal enlargers of the following types: a) Type G; b) Type P; c) Type B1; d) Type B2; e) Type M.