NEN - NVN-ENV 13381-2

Test methods for determining the contribution to the fire resistance of structural members - Part 2: Vertical protective membranes

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Other standards related to protection against fire): 13.220.99
scope:

This part of ENV 13381 specifies a test method for determining the ability of a vertical protective membrane, when used as a fire resistant barrier, to contribute to the fire resistance of loadbearing vertical structural building members fabricated from steel, concrete, steel/concrete composites or timber. This method described is applicable to any type of vertical protective membrane, which may be associated with a separate bracing membrane.

Document History

NVN-ENV 13381-2
September 1, 2003
Test methods for determining the contribution to the fire resistance of structural members - Part 2: Vertical protective membranes
This part of ENV 13381 specifies a test method for determining the ability of a vertical protective membrane, when used as a fire resistant barrier, to contribute to the fire resistance of...
Advertisement