NEN-EN 50264-3
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 3: Multicore cables
inactive
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
Specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened ( 1 mm², 1,5 mm² and 2,5 mm², number of cores from 2 to 40) 0,6 kV Screened or unscreened, (1 mm² to 50 mm², 2,3 and 4 core).
Document History
November 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 3: Multicore cables
Specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened ( 1 mm², 1,5 mm² and 2,5 mm², number of...
NEN-EN 50264-3
October 1, 1997
Railway applications - Railway rolling stock cables having special fire performance - Standard wall - Part 3: Multicore cables
Specifies requirements for, and constructions and dimensions of, multicore cables of the following types and voltage ratings: 300/500 V screened or unscreened ( 1 mm², 1,5 mm² and 2,5 mm², number of...