NEN-EN-IEC 80369-5

Small-bore connectors for liquids and gases in healthcare applications - Part 5: Connectors for limb cuff inflation applications

active
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 97
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

NEN-EN-ISO/IEC 80369-5 specifies dimensions and requirements for the design and functional performance of SMALL-BORE CONNECTORS intended to be used for CONNECTIONS in limb cuff inflation APPLICATIONS of MEDICAL DEVICES and ACCESSORIES. Limb cuff inflation APPLICATIONS include CONNECTIONS between a sphygmomanometer and its cuff. [3] [7] 1 This part of International Standard 80369 does not specify requirements for the MEDICAL DEVICES or ACCESSORIES that use these CONNECTORS. Such requirements are given in particular International Standards for specific MEDICAL DEVICES or ACCESSORIES. This part of International Standard 80369 does not specify requirements for pressurizing and depressurizing the retention mechanism (e.g. balloon) used to hold invasive MEDICAL DEVICES in place.

Document History

July 1, 2021
Small-bore connectors for liquids and gases in healthcare applications - Part 5: Connectors for limb cuff inflation applications
A description is not available for this item.
March 1, 2017
Small-bore connectors for liquids and gases in healthcare applications - Part 5: Connectors for limb cuff inflation applications
A description is not available for this item.
NEN-EN-IEC 80369-5
November 1, 2016
Small-bore connectors for liquids and gases in healthcare applications - Part 5: Connectors for limb cuff inflation applications
NEN-EN-ISO/IEC 80369-5 specifies dimensions and requirements for the design and functional performance of SMALL-BORE CONNECTORS intended to be used for CONNECTIONS in limb cuff inflation APPLICATIONS...

References

Advertisement