NEN-EN-ISO 52018-1

Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 62
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN-ISO 52018-1 produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement of partial EPB indicators related to the fabric and related to the thermal balance of the building. Thermal balance aspects concern both the heating and cooling needs and the free floating temperatures, especially with respect to overheating or too cold indoor temperatures. This document can support both private parties and public regulators (and all stakeholders involved in the regulatory process) with the "post-processing" of these outputs. This document provides standardized tables for reporting, in a structured and transparent manner, the choices that are to be made with respect to the partial EPB requirements covered by this document. The tables are non-restrictive, thus allowing for full regulatory flexibility.

Document History

NEN-EN-ISO 52018-1
July 1, 2017
Energy performance of buildings - Indicators for partial EPB requirements related to thermal energy balance and fabric features - Part 1: Overview of options
NEN-EN-ISO 52018-1 produces a great number of overall and partial EPB indicators as outputs, which can be used for different purposes. This document deals with the use as requirement of partial EPB...
Advertisement