NEN-EN-IEC 60060-3
High-voltage test techniques - Part 3: Definitions and requirements for on-site testing
| Organization: | NEN |
| Publication Date: | 1 April 2006 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60060 is applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1: - direct voltage; - alternating voltage; - lightning impulse voltage of aperiodic or oscillating shape; - switching impulse voltage of aperiodic or oscillating shape. For special tests the following voltages are used: - very low frequency voltage; - damped alternating voltage. This standard is applicable to equipment with a highest voltage Um greater than 1 kV. The selection of on-site test voltages, test procedures and test voltage levels for apparatus, equipment or installations is under the responsibility of the relevant technical committee. For special applications, on-site test voltages different from those described in this standard may be specified by the relevant technical committee.
Document History