NEN-ISO 10461

Gas cylinders - Seamless aluminium-alloy gas cylinders - Periodic inspection and testing

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 48
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard deals with seamless aluminium-alloy transportable gas cylinders intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l to 150 l; it also applies, as far as practical, to cylinders of less than 0,5 l water capacity. This International Standard specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders for further service. This International Standard does not apply to periodic inspection and testing of acetylene cylinders or composite cylinders with aluminium-alloy liners.

Document History

July 1, 2006
Gas cylinders - Seamless aluminium-alloy gas cylinders - Periodic inspection and testing
A description is not available for this item.
NEN-ISO 10461
April 1, 2005
Gas cylinders - Seamless aluminium-alloy gas cylinders - Periodic inspection and testing
This International Standard deals with seamless aluminium-alloy transportable gas cylinders intended for compressed and liquefied gases under pressure, of water capacity from 0,5 l to 150 l; it also...

References

Advertisement