NEN-EN-IEC 61010-2-020
Safety requirements for electrical equipment for measurement, control, and laboratory use - Part 2-020: particular requirements for laboratory centrifuges
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
This Part 2 is applicable to electrically powered LABORATORY CENTRIFUGES. 1.1.2 Equipment excluded from scope Addition: Add the following new item: aa) IEC 60034 (Rotating electrical machinery); 1.2 Object 1.2.1 Aspects included in scope Addition: Add the following five new items: aa) contact with moving parts (see 7.2); bb) LABORATORY CENTRIFUGE movement during any DISRUPTION (see 7.3.101); cc) high energy chemical reaction after ROTOR DISRUPTION (see 7.6.101.2 l)); dd) ineffectiveness of BIOSEALS (see 13.101) 1.2.2 Aspects excluded from scope Addition: Add the following two new items: aa) additional precautions which may need to be observed when centrifuging materials which are flammable or explosive (see 5.4.101); bb) additional precautions which may need to be observed when centrifuging materials that could react chemically with sufficient vigour to cause a HAZARD (see 5.4.101).
Document History