NEN-EN 783

Hexagon nuts for structural bolting with large width across flats, Style 1 - Product grade B - Property class 10

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 14
ICS Code (Nuts): 21.060.20
ICS Code (Steel structures): 91.080.13
scope:

Gives specifications for large series hexagon nuts, style 1, property class 10, with metric dimensions and thread sizes from M12 up to and including M36, for use with bolts of property class 10.9. If in special cases specifications other than those listed in this Standard are required, they shal be selected from Existing European of International Standards, for example ISO 261, EN 20898-2 and ISO 965. These nuts if matched with the appropriate bolts to EN 782 may show failure by thread stripping when overtightened, particularly if hot-dip galvanized.

Document History

NEN-EN 783
June 1, 1995
Hexagon nuts for structural bolting with large width across flats, Style 1 - Product grade B - Property class 10
Gives specifications for large series hexagon nuts, style 1, property class 10, with metric dimensions and thread sizes from M12 up to and including M36, for use with bolts of property class 10.9. If...
Advertisement