NEN-ISO/IEC 13712-3

Information technology - Remote operations: OSI realizations - Remote Operations Service Elements (ROSE) protocol specification

active
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 58
ICS Code (IT applications in office work): 35.240.20
scope:

Specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T Rec. X.880/ISO/IEC 13712-1 apply here and are specialized for an OSI realization as specified in this Recommendation/International standard. The ROSE procedures are defined in terms of: a) the interactions between peer ROSE protocollen machines through the user of RTSE services or the Presentation service; b) the interactions between the ROSE protocl machine and its service-user. This standard specified conformance requirements for systems implementing these procedures.

Document History

October 1, 1996
Information technology - Remote operations - Part 3: OSI realizations - Remote Operations Service Elements (ROSE) protocol specification
A description is not available for this item.
October 1, 1996
Information technology - Remote operations - Part 3: OSI realizations - Remote Operations Service Elements (ROSE) protocol specification
A description is not available for this item.
NEN-ISO/IEC 13712-3
October 1, 1995
Information technology - Remote operations: OSI realizations - Remote Operations Service Elements (ROSE) protocol specification
Specifies the protocol (abstract syntax) and procedures for the Remote Operation Service Element. The terms, definitions and mechanisms defined in ITU-T Rec. X.880/ISO/IEC 13712-1 apply here and are...
Advertisement