NEN-ISO/IEC 8877

Information technology - Telecommunications and information exchange between systems - Interface connector and contact assignments for ISDN Basic Access Interface located at reference points S and T

active, Most Current
Organization: NEN
Publication Date: 1 December 1993
Status: active
Page Count: 20
ICS Code (Physical layer): 35.100.10
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This International Standard specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces of Integrated Services Digital Network (ISDN) basic access arrangements. These physical interfaces, where they exist, will be located at reference points S and T between TEs and NTs and between NT1s and NT2s and shall conform to CCITT Recommendation 1.430. This standard also specifies the requirements for ISDN basic access cords for use with TEs that conform with Recommendation I.430, where the specification of the TE calls for the use of such a cord. CCITT Recommendation I.430 requires plugs and jacks on equipment connecting cords and interface cables as shown in figure 2/I.430 of that Recommendation. For the purpose of this standard, when viewed from an NT1, an NT2 may be considered to be a TE.

Document History

NEN-ISO/IEC 8877
December 1, 1993
Information technology - Telecommunications and information exchange between systems - Interface connector and contact assignments for ISDN Basic Access Interface located at reference points S and T
This International Standard specifies the 8-pole connector (plug and jack) and the assignments of poles/contacts for use in physical interfaces of Integrated Services Digital Network (ISDN) basic...
Advertisement