NEN - NPR-CEN/TR 10354
Chemical analysis of ferrous materials - Analysis of ferro-silicon - Determination of Si and Al by X-ray fluorescence spectrometry
| Organization: | NEN |
| Publication Date: | 1 November 2011 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Irons): | 77.080.10 |
scope:
This Technical Report describes a X-ray fluorescence (XRF) spectrometric method for the determination of Si and Al contents in ferro-silicon materials. The method is applicable to: Si contents between 40 % and 90 %; Al contents between 0,5 % and 6 %. The correction of the spectrometric measurement from spectral interferences on the analytical lines used is essential. This Technical Report is valid for the analytical lines: Si Kα 7.126 (for element contents between 45 % and 90 %); Al Kα 8.339 (for element contents between 0,8 % and 6 %); Fe Kα 1.937 (for element contents between 10 % and 58 %).
Document History