NEN-ISO 1420

Rubber- or plastics-coated fabrics - Determination of resistance to penetration by water

active, Most Current
Organization: NEN
Publication Date: 1 July 2016
Status: active
Page Count: 17
ICS Code (Coated fabrics): 59.080.40
scope:

NEN-ISO 1420 specifies two methods for the determination of the resistance of rubber- or plastics-coated fabrics to water penetration (hydrostatic resistance) when subjected to a specific hydrostatic pressure over a fixed period of time. Method A specifies the procedure for a low and high hydrostatic pressure and Method B for a low hydrostatic pressure.

Document History

NEN-ISO 1420
July 1, 2016
Rubber- or plastics-coated fabrics - Determination of resistance to penetration by water
NEN-ISO 1420 specifies two methods for the determination of the resistance of rubber- or plastics-coated fabrics to water penetration (hydrostatic resistance) when subjected to a specific hydrostatic...
Advertisement