NEN-EN 429

Resilient floor coverings - Determination of the thickness of layers

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 6
ICS Code (Floor coverings): 97.150
scope:

This European Standard describes a method for determining the thickness of layers. It is applicable to all resilient floorcoverings which consist of different layers which can be identified. The thickness of layers is measured directly by optical means.

Document History

NEN-EN 429
May 1, 1994
Resilient floor coverings - Determination of the thickness of layers
This European Standard describes a method for determining the thickness of layers. It is applicable to all resilient floorcoverings which consist of different layers which can be identified. The...
Advertisement