NEN-IEC 60793-1-4

Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 228
ICS Code (Fibres and cables): 33.180.10
scope:

This generic specification applies to practical measurements of transmission and optical parameters of an optical fibre. The methods are to be used for inspection of fibres and cables for commercial purposes.

Document History

April 1, 2001
Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics
This generic specification applies to practical measurements of transmission and optical parameters of an optical fibre. The methods are to be used for inspection of fibres and cables for commercial...
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
A description is not available for this item.
June 1, 1999
Optical fibres - Part 1-4: Generic specification - Measuring methods for transmission and optical characteristics
A description is not available for this item.
NEN-IEC 60793-1-4
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 4: Measuring methods for transmission and optical characteristics
This generic specification applies to practical measurements of transmission and optical parameters of an optical fibre. The methods are to be used for inspection of fibres and cables for commercial...

References

Advertisement