NEN-EN-IEC 60512-9-3

Connectors for electronic equipment - Tests and measurements - Part 9-3: Endurance tests - Test 9c: Mechanical operation (engaging/separating) with electrical load

active, Most Current
Organization: NEN
Publication Date: 1 August 2011
Status: active
Page Count: 20
ICS Code (Electromechanical components in general): 31.220.01
scope:

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this standard is to define a standard test method to assess the mechanical and electrical operational endurance, i.e. engaging and separating cycles, of a connector in an operating mode which includes a specified electrical load.

Document History

NEN-EN-IEC 60512-9-3
August 1, 2011
Connectors for electronic equipment - Tests and measurements - Part 9-3: Endurance tests - Test 9c: Mechanical operation (engaging/separating) with electrical load
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. This test may also be used for similar devices when...
January 1, 2007
Connectors for electronic equipment - Tests and measurements - Part 9-3: Endurance tests - Test 9c: Mechanical operation (engaging/separating) with electrical load
A description is not available for this item.
April 1, 2006
Connectors for electronic equipment - Tests and measurements - Part 9-3: Endurance tests - Test 9c: Mechanical operation (engaging/separating) with electrical load
This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. They may also be used for similar devices when...
Advertisement