NEN-EN 829

In vitro diagnostic systems - Transport packages for medical and biological specimens - Requirements, tests

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1996
Status: inactive
Page Count: 10
ICS Code (Packaging materials and accessories): 55.040
ICS Code (Laboratory medicine): 11.100
scope:

This Standard applies to packages for transport of medical and biological specimens, provided that - the nominal volume of the specimen container(s) does not exceed 100 ml; - in the case of multiple specimens, the total volume of specimens in the protecting container does not exceed 500 ml; - no infectious substances are present in the specimen or a relatively low problability exists that infectious substances are present, e.g. medical and biological specimens to undergo routine screening tests or for the purpose of initial diagnosis. The standard does not apply to packages for transport of disinfected microscopic slides or sterilized specimens for pathological examinations.

Document History

NEN-EN 829
June 1, 1996
In vitro diagnostic systems - Transport packages for medical and biological specimens - Requirements, tests
This Standard applies to packages for transport of medical and biological specimens, provided that - the nominal volume of the specimen container(s) does not exceed 100 ml; - in the case of multiple...
December 1, 1992
In vitro diagnostic systems - Transport packages for medical and biological specimens - Requirements, tests
This Standard applies to packages for transport of medical and biological specimens, provided that - the nominal volume of the specimen container(s) does not exceed 100 ml; - in the case of multiple...

References

Advertisement