NEN-EN-ISO 8249
Welding - Determination of Ferrite Number (FN) in austenitic and duplex ferritic-austenitic Cr-Ni stainless steel weld metals
| Organization: | NEN |
| Publication Date: | 1 June 2000 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
Specifies the method and apparatus for - the measurement of the delta ferrite content in largely Austenitic and duplex ferritic-austenitic stainless steel weld metal through the attractive force between a weld metal sample and a standard permanent magnet;- the preparation and measurement of standard pads for manual metal arc covered electrodes. The general method is also recommended for the ferrite measurement of production welds and for weld metal from other processes, such as GTA, GMA and submerged arc (in these cases, the way of producing the pad should be defined);- the calibration of other instruments to measure FN.
Document History