NEN-IEC 62481-2
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 2: Media format profiles
| Organization: | NEN |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 370 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
This part of DLNA guidelines describes DLNA Media Format Profiles applicable to the DLNA Device Classes defined in IEC 62481-1-1:2017. Media Format Profiles are defined for each of the following Media Classes: Audio, Image, and AV. In addition, Profile ID values that identify media collections are also introduced. The Profile ID is exposed in a server's Content Directory Service (CDS) to signal potential networked players or renderers the existence of a content item with particular coding and compression features defined precisely by the item's Profile ID.
Document History