NEN-EN-IEC 60332-1-1

Tests on electric and optical fibre cables under fire conditions - Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus

active
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 30
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

Specifies the test apparatus for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The procedure, together with an informative annex of recommended requirements for performance, is given in IEC 60332-1-2. Has the status of a group safety publication in accordance with IEC Guide 104.

Document History

November 1, 2015
Tests on electric and optical fibre cables under fire conditions - Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
A description is not available for this item.
NEN-EN-IEC 60332-1-1
February 1, 2005
Tests on electric and optical fibre cables under fire conditions - Part 1-1: Test for vertical flame propagation for a single insulated wire or cable - Apparatus
Specifies the test apparatus for testing the resistance to vertical flame propagation for a single vertical electrical insulated conductor or cable, or optical fibre cable, under fire conditions. The...
Advertisement