NEN-EN-IEC 62769-103-1

Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 79
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 62769-103-1 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).

Document History

June 1, 2023
Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)2 and IEC 61784-1_CP3/2 (PROFIBUS PA). 1 FDI is a registered trademark of the non-profit...
July 1, 2020
Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS
This part of IEC 62769 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA)1. 1 PROFIBUS is the trade name of the non-profit consortium...
NEN-EN-IEC 62769-103-1
July 1, 2015
Field Device Integration (FDI) - Part 103-1: Profiles - PROFIBUS
NEN-EN-IEC 62769-103-1 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 3/1 (PROFIBUS DP)1 and IEC 61784-1_CP3/2 (PROFIBUS PA).
Advertisement