NEN-EN 752-1

Drain and sewer systems outside buildings - Part 1: General vocabulary

inactive
Organization: NEN
Publication Date: 1 June 1992
Status: inactive
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Civil engineering (Vocabularies)): 01.040.93
scope:

Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works of receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building. This part covers general matters and sets out definitions of terms that relate to the functional requirements of drain and sewer systems outside buildings. These definitions are not intended to be legal definitions.

Document History

January 1, 1999
Drain and sewer systems outside buildings - Part 1: Generalities and definitions
Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it...
March 1, 1996
Drain and sewer systems outside buildings - Part 1: Generalities and definitions
Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it...
NEN-EN 752-1
June 1, 1992
Drain and sewer systems outside buildings - Part 1: General vocabulary
Applies to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it...
Advertisement