NEN-ISO 7919-4

Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 4: Gas turbine sets with fluid-film bearings

active
Organization: NEN
Publication Date: 1 October 2009
Status: active
Page Count: 25
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

This part of ISO 7919 establishes provisions for evaluating the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings. These are in terms of: - vibration under normal steady-state operating conditions; - vibration during other (non-steady-state) conditions when transient changes are taking place, including run up or run down, initial loading and load changes; - changes in vibration which can occur during normal steady-state operation. This part of ISO 7919 is applicable to heavy-duty gas turbine sets used in electrical and mechanical drive applications, with fluid-film bearings, outputs greater than 3 MW and an operating speed range under load between 3 000 r/min and 30 000 r/min. This includes gas turbines coupled to other rotating machinery either directly or through a gearbox. In some cases, this part of ISO 7919 is not applicable to the evaluation of the vibration of the coupled equipment (see the list of exclusions in this clause).

Document History

August 1, 2017
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 4: Gas turbine sets with fluid-film bearings
A description is not available for this item.
NEN-ISO 7919-4
October 1, 2009
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 4: Gas turbine sets with fluid-film bearings
This part of ISO 7919 establishes provisions for evaluating the severity of in-situ, broad-band shaft vibration measured radial (i.e. transverse) to the shaft axis at, or close to, the main bearings....
September 1, 1996
Mechanical vibration on non-reciprocating machines - Measurements on rotating shafts and evaluation criteria - Part 4: Gas turbine sets
Gives guidelines for applying evaluation criteria for shaft vibration under normal operating conditions, measured at or close to the bearings of steam turbine generator sets. These guidelines...
Advertisement