NEN-EN-IEC 61188-5-1

Printed boards and printed boards assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 156
ICS Code (Electronic component assemblies): 31.190
ICS Code (Printed circuits and boards): 31.180
scope:

Provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape and tolerance of surface-mount land patterns to insure sufficient area for the appropriate solder fillet, and also to aloow for inspection, testing and reqwork of those solder joints.

Document History

NEN-EN-IEC 61188-5-1
November 1, 2002
Printed boards and printed boards assemblies - Design and use - Part 5-1: Attachment (land/joint) considerations - Generic requirements
Provides information on land pattern geometries used for the surface attachment of electronic components. The intent of the information presented herein is to provide the appropriate size, shape and...

References

Advertisement