NEN - NPR-CLC-IEC/TR 62453-509
Field device tool (FDT) interface specification - Part 509: Communication implementation for common object model - IEC 61784 CPF 9
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
IEC/TR 62453-509, which is a technical report, provides information for integrating the HART®1 technology into the FDT interface specification (IEC 62453-2). This part of IEC 62453 specifies communication and other services. This specification neither contains the FDT specification nor modifies it.
Document History
NPR-CLC-IEC/TR 62453-509
December 1, 2009
Field device tool (FDT) interface specification - Part 509: Communication implementation for common object model - IEC 61784 CPF 9
IEC/TR 62453-509, which is a technical report, provides information for integrating the HART®1 technology into the FDT interface specification (IEC 62453-2). This part of IEC 62453 specifies...