NEN-EN 4644-002

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 002: Specification of performance and contact arrangements

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 28
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090
scope:

This European Standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C (or 125 °C). Contact arrangements for fibre optic contacts are described in EN 4639-002.

Document History

December 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 002: Specification of performance and contact arrangements
NEN-EN 4644-002 specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of 175 °C...
NEN-EN 4644-002
June 1, 2012
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 002: Specification of performance and contact arrangements
This European Standard specifies the common conditions for rectangular electrical modular connectors for receptacles and plugs with interchangeable modules and a continuous operating temperature of...
Advertisement