NEN-ISO/IEC 15026-1
Systems and software engineering - Systems and software assurance - Part 1: Concepts and vocabulary
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Software): | 35.080 |
scope:
This part of ISO/IEC 15026 defines assurance-related terms and establishes an organized set of concepts and relationships to establish a basis for shared understanding across user communities for assurance. It provides information to users of the other parts of ISO/IEC 15026 including the combined use of multiple parts. The essential concept introduced by ISO/IEC 15026 is the statement of claims in an assurance case and the support of those claims through argumentation and evidence. These claims are in the context of assurance for properties of systems and software within life cycle processes for the system or software product. Assurance for a service being operated and managed on an ongoing basis is not covered in ISO/IEC 15026.
Document History