NEN - NPR-IEC/TR 61000-4-38

Electromagnetic Compatibility (EMC) -Testing and measurement techniques - Calibration and Verification Protocol for Flicker Compliance test systems

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 33
ICS Code (Immunity): 33.100.20
scope:

NPR-IEC/TR 61000-4-38, which is a Technical Report, defines a test protocol for flicker test systems designed to perform compliance tests in accordance with IEC 61000-3-3 and IEC 61000-3-11. It is intended to provide test system manufacturers and testing laboratories with systematic methods to determine if the flicker test system meets the IEC design specifications for a wide range of voltage fluctuations and fluctuation frequencies, as specified in IEC 61000-4-15:2010, Table 5, that have been observed in product testing. This protocol is intended to be compatible with related standards, in particular with any requirements set forth by listing organizations or measurement standards of the IEC. Meeting the criteria defined herein should not be construed as a waiver of any other relevant performance or safety requirements. The main purpose of this technical report is to provide guidance and methods for periodic calibration and verification of systems consisting of previously type tested equipment. For complete flicker test systems that exhibit deviations of less than 5 % from the specifications of this protocol, it can be assumed that individual components are performing properly and separate calibration of individual system components is therefore not necessary.

Document History

NPR-IEC/TR 61000-4-38
September 1, 2015
Electromagnetic Compatibility (EMC) -Testing and measurement techniques - Calibration and Verification Protocol for Flicker Compliance test systems
NPR-IEC/TR 61000-4-38, which is a Technical Report, defines a test protocol for flicker test systems designed to perform compliance tests in accordance with IEC 61000-3-3 and IEC 61000-3-11. It is...
Advertisement