NEN-EN 4635
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NIPH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of screws with 100° countersunk head, with six lobe recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), for aerospace applications.
Document History
NEN-EN 4635
July 1, 2009
Aerospace series - Screws, 100° countersunk head, six lobes recess, short thread, in heat resisting nickel base alloy NIPH2601 (Inconel 718) - Classification: 1 270 MPa (at ambient temperature) / 650 °C
This standard specifies the characteristics of screws with 100° countersunk head, with six lobe recess, short thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), for aerospace...