NEN-EN-ISO 14629
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of flowability of ceramic powders
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
NEN-EN-ISO 14629 specifies a test method to determine the flowability of granulated or ungranulated ceramic powders by means of a specified funnel. The method is applicable only to powders which flow freely through the specified test orifice.
Document History
NEN-EN-ISO 14629
May 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Determination of flowability of ceramic powders
NEN-EN-ISO 14629 specifies a test method to determine the flowability of granulated or ungranulated ceramic powders by means of a specified funnel. The method is applicable only to powders which flow...