NEN-EN-IEC 61069-2

Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology

active, Most Current
Organization: NEN
Publication Date: 1 November 2016
Status: active
Page Count: 91
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN- IEC 61069-2 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1. It describes the method for analysing, weighing the relative importance of the various system properties and influencing factors, and determining an assessment program.

Document History

NEN-EN-IEC 61069-2
November 1, 2016
Industrial-process measurement, control and automation - Evaluation of system properties for the purpose of system assessment - Part 2: Assessment methodology
NEN-EN- IEC 61069-2 specifies the methodology in the assessment of a basic control system (BCS) based on the basic concepts of IEC 61069-1. It describes the method for analysing, weighing the...

References

Advertisement