NEN-EN-ISO 105-P02

Textiles - Tests for colour fastness - Part P02: Colour fastness to pleating: Steam pleating

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 16
ICS Code (Textiles in general): 59.080.01
scope:

This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of steam-pleating processes. The materials are not pleated during the test, and it is emphasized that the test is not intended for assessing the quality of the pleating process. Three tests differing in severity are provided; one or more of them may be used depending on the requirements.

Document History

NEN-EN-ISO 105-P02
January 1, 2005
Textiles - Tests for colour fastness - Part P02: Colour fastness to pleating: Steam pleating
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms to the action of steam-pleating processes. The materials are not pleated...
June 1, 1999
Textiles - Tests for colour fastness - Part P02: Colour fastness to pleating: Steam pleating
A description is not available for this item.
December 1, 1995
Textiles - Tests for colour fastness - Part P02: Colour fastness to pleating: Steam pleating
Three test differing in severity are provided. It is emphasized that the test is not intended for assessing the quality of the pleating process.
Advertisement